Infineon Technologies AG Electronic Surplus - IPD30N06S4L-23 IPD30N06S4L-23

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186128-IPD30N06S4L- 23 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186128-IPD30N06S4L- 23 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPD30N06S4L-23 - 1186128-IPD30N06S4L-23 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD30N06S4L-23
1186128-IPD30N06S4L-23
Electronic Surplus - IPD30N06S4L-23 1186128-IPD30N06S4L-23
Manufacturer: Infineon Technologies Win Source Part Number: 1186128-IPD30N06S4L- 23 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186128-IPD30N06S4L-23
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Transistors IPD30N06S4L-23
TO-252-3 MOSFETs ROHS

TO-252-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Transistors Transistors
Product Number 1186128-IPD30N06S4L-23 IPD30N06S4L-23
Product Name Electronic Surplus - IPD30N06S4L-23 Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AUIRFR4615TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details