Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD03N03LB IPD03N03LB

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186098-IPD03N03LB Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186098-IPD03N03LB Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD03N03LB - 1186098-IPD03N03LB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD03N03LB
1186098-IPD03N03LB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD03N03LB 1186098-IPD03N03LB
Manufacturer: Infineon Technologies Win Source Part Number: 1186098-IPD03N03LB Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186098-IPD03N03LB
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186098-IPD03N03LB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD03N03LB
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB4610 - 1149811-AUIRFB4610 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details