Infineon Technologies AG Electronic Surplus - IPB80N06S4-07 IPB80N06S4-07

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186084-IPB80N06S4-0 7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186084-IPB80N06S4-0 7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB80N06S4-07 - 1186084-IPB80N06S4-07 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB80N06S4-07
1186084-IPB80N06S4-07
Electronic Surplus - IPB80N06S4-07 1186084-IPB80N06S4-07
Manufacturer: Infineon Technologies Win Source Part Number: 1186084-IPB80N06S4-0 7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186084-IPB80N06S4-07
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186084-IPB80N06S4-07
Product Name Electronic Surplus - IPB80N06S4-07
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers