Infineon Technologies AG Electronic Surplus - IPB80N06S2-08 IPB80N06S2-08

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186073-IPB80N06S2-0 8 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186073-IPB80N06S2-0 8 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB80N06S2-08 - 1186073-IPB80N06S2-08 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB80N06S2-08
1186073-IPB80N06S2-08
Electronic Surplus - IPB80N06S2-08 1186073-IPB80N06S2-08
Manufacturer: Infineon Technologies Win Source Part Number: 1186073-IPB80N06S2-0 8 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186073-IPB80N06S2-08
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186073-IPB80N06S2-08
Product Name Electronic Surplus - IPB80N06S2-08
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details