Infineon Technologies AG Electronic Surplus - IPB77N06S2-12 IPB77N06S2-12

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186063-IPB77N06S2-1 2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186063-IPB77N06S2-1 2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB77N06S2-12 - 1186063-IPB77N06S2-12 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB77N06S2-12
1186063-IPB77N06S2-12
Electronic Surplus - IPB77N06S2-12 1186063-IPB77N06S2-12
Manufacturer: Infineon Technologies Win Source Part Number: 1186063-IPB77N06S2-1 2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186063-IPB77N06S2-12
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186063-IPB77N06S2-12
Product Name Electronic Surplus - IPB77N06S2-12
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
55V 75A MOSFET Transistor - 278-AUIRF3205ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
7 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers