Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R099C6 IPA60R099C6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068938-IPA60R099C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 37.9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.21mA Max Gate Charge: 119nC @ 10V Max Input Capacitance: 2660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 99 mOhm @ 18.1A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068938-IPA60R099C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 37.9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.21mA Max Gate Charge: 119nC @ 10V Max Input Capacitance: 2660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 99 mOhm @ 18.1A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R099C6 - 068938-IPA60R099C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R099C6
068938-IPA60R099C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R099C6 068938-IPA60R099C6
Manufacturer: Infineon Technologies Win Source Part Number: 068938-IPA60R099C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 37.9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.21mA Max Gate Charge: 119nC @ 10V Max Input Capacitance: 2660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 99 mOhm @ 18.1A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068938-IPA60R099C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 37.9A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1.21mA
Max Gate Charge: 119nC @ 10V
Max Input Capacitance: 2660pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 99 mOhm @ 18.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 37.9A MOSFET Transistor
278-IPA60R099C6
600V 37.9A MOSFET Transistor 278-IPA60R099C6
Trans MOSFET N-CH 600V 37.9A 3-Pin(3+Tab) TO-220FP Tube Product overview: IPA60R099C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 37.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 37.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R099C6 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 37.9A 3-Pin(3+Tab) TO-220FP Tube Product overview: IPA60R099C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 37.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 37.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA60R099C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 38A TO220FP-3 CoolMOS C6

MOSFET N-Ch 600V 38A TO220FP-3 CoolMOS C6

Buy Now Datasheet
Transistor - 43621373 - Radwell International
Willingboro, NJ, United States
Transistor
43621373
Transistor 43621373
(PRICE/EA) MOSFET, N CHANNEL, 600V, 37.9A, TO220-FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:37.9A; DRAIN SOURCE VOLTAGE VDS:600V;. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) MOSFET, N CHANNEL, 600V, 37.9A, TO220-FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:37.9A; DRAIN SOURCE VOLTAGE VDS:600V;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 068938-IPA60R099C6 278-IPA60R099C6 IPA60R099C6 43621373
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA60R099C6 600V 37.9A MOSFET Transistor MOSFET Transistor
Polarity N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 35000 milliwatts 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Single IGBTs - 448-AIKW75N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers