Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R399CP IPA50R399CP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068936-IPA50R399CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 330μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 890pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 399 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068936-IPA50R399CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 330μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 890pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 399 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R399CP - 068936-IPA50R399CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R399CP
068936-IPA50R399CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R399CP 068936-IPA50R399CP
Manufacturer: Infineon Technologies Win Source Part Number: 068936-IPA50R399CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 330μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 890pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 399 mOhm @ 4.9A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068936-IPA50R399CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 330μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 890pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 399 mOhm @ 4.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 9A TO220 MOSFET Transistor
285-IPA50R399CP
500V 9A TO220 MOSFET Transistor 285-IPA50R399CP
MOSFET N-CH 500V 9A TO220-3 Product overview: IPA50R399CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA50R399CP can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 9A TO220-3 Product overview: IPA50R399CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA50R399CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 068936-IPA50R399CP 285-IPA50R399CP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R399CP 500V 9A TO220 MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

30V 3.5A 2.3A MOSFET Transistor - 289-AUIRF9952Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
MOSFETs - 2222875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333-8
View Details