MOSFET N-Channel 500V 17A CoolMOS TO220
MOSFET N-Channel 500V 17A CoolMOS TO220
MOSFET N-Channel 500V 17A CoolMOS TO220
Manufacturer: Infineon Technologies
Win Source Part Number: 068933-IPA50R199CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 139W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 660μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1800pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 199 mOhm @ 9.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
MOSFETs N-Ch 500V 17A TO220FP-3 CoolMOS CP Product overview: IPA50R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA50R199CP can be used for catalog matching and distributor lookup.
MOSFET N-Ch 500V 17A TO220FP-3 CoolMOS CP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 8977453 | 8977453P | 068933-IPA50R199CP | 2088-IPA50R199CP | IPA50R199CP |
| Product Name | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R199CP | 500V 17A MOSFET Transistor | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| Package Type | TO-220; To-220fp | TO-220; TO-220 | TO-220; SOT3; PG-TO220-FP | Tube | |
| Number of units in IC | 1 |