The IPA50R140CP is an N-channel MOSFET designed for hard and soft switching in server power supplies, PC power adapters, and server adapter stages. It is packaged in a TO-220FP-3 case and features a drain-source breakdown voltage of 500 V, a continuous drain current of 23 A at 25 °C, and a pulsed drain current of 92 A. The device has a typical on-state resistance of 0.140 Ω at 25 °C and a gate-source threshold voltage ranging from 2.0 V to 4.0 V. It includes a reverse diode with a forward voltage of 1.3 V and a reverse recovery time of 280 ns. The thermal resistance from junction to case is 1.8 K/W, and the maximum junction temperature is 150 °C. The part is compliant with RoHS and is suitable for industry-standard Q1 and Q3 applications.
MOSFET N-Ch 500V 23A TO220FP-3 CoolMOS CP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPA50R140CPXK |
| Product Name | MOSFET |