MOSFETs N-Ch 500V 23A TO220FP-3 CoolMOS CP Product overview: IPA50R140CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 23A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA50R140CP can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 088811-IPA50R140CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Family Name: IPA50R140CP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 930μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2540pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): STF25NM50N; STF23NM50N; STF28NM50N; STF32NM50N;
Introduction Date: February 07, 2007
ECCN: EAR99
Country of Origin: China , Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 500V 23A CoolMOS TO220FP
MOSFET N-Ch 500V 23A CoolMOS TO220FP
MOSFET N-Ch 500V 23A CoolMOS TO220FP
MOSFET N-Ch 500V 23A TO220FP-3 CoolMOS CP
IPA50R140 - 500V COOLMOS N-CHANN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-IPA50R140CP | 088811-IPA50R140CP | 7532989 | 7532989P | IPA50R140CP | IPA50R140CP |
| Product Name | 500V 23A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R140CP | MOSFETs | MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| PD | 34 milliwatts | 34000 milliwatts | 34000 milliwatts | |||
| Package Type | Tube | TO-220; SOT3; PG-TO220-FP | TO-220; To-220fp | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | |
| Packing Method | Tube | Rail; Tube; Tube/Rail |