28A, 100V, 0.018OHM, N-CHANNEL, Product overview: IPA180N10N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28A, 100V, 0.018OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28A, 100V, 0.018OHM, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA180N10N3G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1185969-IPA180N10N3G
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-IPA180N10N3G | 1185969-IPA180N10N3G |
| Product Name | N-Channel 28A 100V 0.018OHM MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA180N10N3G |
| PD | 30000 milliwatts |