N-channel MOSFET designed for power conversion applications, housed in a TO-220FP-3 package with a 15.8 mm x 10.2 mm footprint. Rated for a drain-source voltage of 60 V and a continuous drain current of 60 A at 25 °C. The device has a typical on-state resistance of 5.7 mΩ at 10 V gate-source voltage and a gate charge of 48 nC. It meets AEC-Q101 and RoHS standards, with an operating temperature range of -55 °C to 175 °C.
MOSFET N-Ch 60V 60A TO220FP-3 OptiMOS 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPA057N06N3 G |
| Product Name | MOSFET |