Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA040N06N IPA040N06N

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205210-IPA040N06N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 69A (Tc) Gate-Source Threshold Voltage: 3.3V @ 50μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 3375pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 69A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205210-IPA040N06N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 69A (Tc) Gate-Source Threshold Voltage: 3.3V @ 50μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 3375pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 69A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA040N06N - 205210-IPA040N06N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA040N06N
205210-IPA040N06N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA040N06N 205210-IPA040N06N
Manufacturer: Infineon Technologies Win Source Part Number: 205210-IPA040N06N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 69A (Tc) Gate-Source Threshold Voltage: 3.3V @ 50μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 3375pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 69A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205210-IPA040N06N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 69A (Tc)
Gate-Source Threshold Voltage: 3.3V @ 50μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 3375pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 69A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
60V TO220 MOSFET Transistor
285-IPA040N06N
60V TO220 MOSFET Transistor 285-IPA040N06N
MOSFET N-CH 60V TO220-3 Product overview: IPA040N06N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA040N06N can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V TO220-3 Product overview: IPA040N06N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPA040N06N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205210-IPA040N06N 285-IPA040N06N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA040N06N 60V TO220 MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 36000 milliwatts 36000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7508-55A,127 - 770652-BUK7508-55A,127 - Win Source Electronics
Specs
PD 254000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3
View Details
2 suppliers
Complementary N-Channel and P-Channel MOSFET Array - ALD1115SAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
MOSFETs - 1827343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers