Infineon Technologies AG 80V 75A MOSFET Transistor IPA037N08N3 G

Description
MOSFETs N-Ch 80V 75A TO220FP-3 OptiMOS 3 Product overview: IPA037N08N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA037N08N3 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 80V 75A TO220FP-3 OptiMOS 3 Product overview: IPA037N08N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA037N08N3 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 75A MOSFET Transistor
2088-IPA037N08N3 G
80V 75A MOSFET Transistor 2088-IPA037N08N3 G
MOSFETs N-Ch 80V 75A TO220FP-3 OptiMOS 3 Product overview: IPA037N08N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA037N08N3 G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 80V 75A TO220FP-3 OptiMOS 3 Product overview: IPA037N08N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 75A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPA037N08N3 G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA037N08N3 G - 1045720-IPA037N08N3 G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA037N08N3 G
1045720-IPA037N08N3 G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA037N08N3 G 1045720-IPA037N08N3 G
Manufacturer: Infineon Technologies Win Source Part Number: 1045720-IPA037N08N3 G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 3.5V @ 155μA Max Gate Charge: 117nC @ 10V Max Input Capacitance: 8110pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045720-IPA037N08N3 G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 155μA
Max Gate Charge: 117nC @ 10V
Max Input Capacitance: 8110pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 80V 75A TO220FP-3 OptiMOS 3

MOSFET N-Ch 80V 75A TO220FP-3 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPA037N08N3 G 1045720-IPA037N08N3 G IPA037N08N3 G
Product Name 80V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA037N08N3 G MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0660 kS
PD 41 milliwatts 41000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5109ASD - Rochester Electronics
Specs
Package Type SOLCC8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110EPAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, common source
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1222847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details