The IMZA75R016M1H is a 750 V silicon carbide MOSFET designed for high-efficiency power conversion in applications such as EV charging, solar inverters, and server PSUs. It is packaged in a PG-TO247-4 case with dimensions of 20.90-21.10 mm in length and 15.70-15.90 mm in width. The device has a typical on-state resistance of 16 mΩ, a peak drain current of 333 A, and an avalanche energy rating of 425 mJ. It is fully qualified according to JEDEC for industrial applications, features a driver source pin, and is 100% avalanche tested. The gate threshold voltage ranges from 3.5 V to 5.6 V, and the maximum junction temperature is 175 °C.
The CoolSiC™ MOSFET 750 V G1 is a highly robust SiC MOSFET for the best combination of system performance and reliability
The CoolSiC™ MOSFET 750 V G1 leverages more than 20 years of SiC experience in Infineon. It offers an edge in performance, reliability and robustness, with gate driving flexibility, enabling the simplified and cost effective system design for top efficiency and power density.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IMZA75R016M1H |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMZA75R016M1H |
| Polarity | N-Channel; N |