IMW120R030M1H is a 1200 V silicon carbide trench MOSFET in a PG-TO247-3 package, designed for high-efficiency switching applications such as solar inverters, industrial UPS, and EV chargers. It has a maximum drain-source on-state resistance of 30 mΩ at 25°C and 56 A continuous drain current at 25°C case temperature. The device features a gate-source threshold voltage of 4.5 V, a maximum junction temperature of 175°C, and zero-volt turn-off gate drive capability. Thermal resistance from junction to case is 0.51 K/W typical. It is qualified for industrial applications under JEDEC 47/20/22 standards and has a robust body diode for hard commutation.
CoolSiC™ 1200V SiC Trench MOSFET in TO247-3 package
The CoolSiC™ 1200 V, 30 mΩ SiC MOSFET in TO247-3 package build on a state-of-the-art trench semiconductor process optimized to combine performance with reliability. In comparison to traditional silicon (Si) based switches like IGBTs and MOSFETs, the SiC MOSFET offers a series of advantages. These include, the lowest gate charge and device capacitance levels seen in 1200 V switches, no reverse recovery losses of the internal commutation proof body diode, temperature independent low switching losses, and threshold-free on-state characteristic. CoolSiC™ MOSFETs are ideal for hard- and resonant-switching topologies like power factor correction (PFC) circuits, bi-directional topologies and DC-DC converters or DC-AC inverters.
Summary of Features
Benefits
Applications
TO-247-3 MOSFETs ROHS
| Infineon Technologies AG | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IMW120R030M1H | IMW120R030M1H |
| Product Name | Silicon Carbide MOSFET Discretes | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel; N |