Small footprint, low inductance and reduced thermal impedance for high density designs
CoolSIC™ MOSFET 650 V, 48 mΩ in TOLL package leverages the strengths of the Infineon SiC technology to enable higher density designs and higher switching frequency operations. The small form factor and low parasitic of TOLL allow for an efficient and effective usage of board space as well to drive the MOSFET at higher frequencies, reaching higher power density. CoolSIC™ MOSFET 650 V, 48 mΩ in TOLL package offering is complemented by the availability of TOLL also for CoolMOS™ and CoolGaN™, making it an appealing one stop shop option for numerous systems. The reduction of thermal impedance compared to D²PAK, together with the innovative .XT interconnect, make the 48 mΩ product suitable for high power designs and mid power systems, with high efficiency targets. It ideally fits the emerging Totem Pole PFC topology in high to mid power systems. It also enables high efficiency and density in DC-DC and AC-DC stages of high to mid power systems.
Summary of Features
Small form factor
Low parasitic inductance and Kelvin source connection
Reduced thermal impedance
.XT interconnect
Thermal improvement over D²PAK and similar to TO-220
Suitable for wave or reflow soldering
Industry standard package - JEDEC industrial applications qualified (J-STD20 and JESD22)
Benefits
Enable high system power density and high switching operations
Enable cheaper and faster SMD assembly
Ease of use and compatibility with existing vendors
Reduced switching losses
Lower case temperature and higher reliability
Enables easy design-in with complementing Infineon products like CoolMOS™ and CoolGaN™
Potential Applications
Datacenter Power
Telecom power
Solar Inverters
Energy storage systems
Battery formation
Industrial SMPS
Motor drives
Online UPS
Designers who used this product also designed with
1EDN7550B | Gate driver ICs
IQE006NE2LM5CG | N-Channel Power MOSFET
2EDN7524R | Gate driver ICs
IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IQDH45N04LM6CG | N-Channel Power MOSFET
IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPN80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BAS70-05W | Schottky Diodes
1EDN7550B | Gate driver ICs
IQE006NE2LM5CG | N-Channel Power MOSFET
2EDN7524R | Gate driver ICs
IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IQDH45N04LM6CG | N-Channel Power MOSFET
IPL60R104C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPN80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BAS70-05W | Schottky Diodes
1 2
Small footprint, low inductance and reduced thermal impedance for high density designs
CoolSIC™ MOSFET 650 V, 48 mΩ in TOLL package leverages the strengths of the Infineon SiC technology to enable higher density designs and higher switching frequency operations. The small form factor and low parasitic of TOLL allow for an efficient and effective usage of board space as well to drive the MOSFET at higher frequencies, reaching higher power density. CoolSIC™ MOSFET 650 V, 48 mΩ in TOLL package offering is complemented by the availability of TOLL also for CoolMOS™ and CoolGaN™, making it an appealing one stop shop option for numerous systems. The reduction of thermal impedance compared to D²PAK, together with the innovative .XT interconnect, make the 48 mΩ product suitable for high power designs and mid power systems, with high efficiency targets. It ideally fits the emerging Totem Pole PFC topology in high to mid power systems. It also enables high efficiency and density in DC-DC and AC-DC stages of high to mid power systems.
Summary of Features
- Small form factor
- Low parasitic inductance and Kelvin source connection
- Reduced thermal impedance
- .XT interconnect
- Thermal improvement over D²PAK and similar to TO-220
- Suitable for wave or reflow soldering
- Industry standard package - JEDEC industrial applications qualified (J-STD20 and JESD22)
Benefits
- Enable high system power density and high switching operations
- Enable cheaper and faster SMD assembly
- Ease of use and compatibility with existing vendors
- Reduced switching losses
- Lower case temperature and higher reliability
- Enables easy design-in with complementing Infineon products like CoolMOS™ and CoolGaN™
Potential Applications
- Datacenter Power
- Telecom power
- Solar Inverters
- Energy storage systems
- Battery formation
- Industrial SMPS
- Motor drives
- Online UPS
Designers who used this product also designed with
- 1EDN7550B |
Gate driver ICs
- IQE006NE2LM5CG |
N-Channel Power MOSFET
- 2EDN7524R |
Gate driver ICs
- IPT60R022S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IQDH45N04LM6CG |
N-Channel Power MOSFET
- IPL60R104C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPN80R1K4P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BAS70-05W |
Schottky Diodes
- 1EDN7550B |
Gate driver ICs
- IQE006NE2LM5CG |
N-Channel Power MOSFET
- 2EDN7524R |
Gate driver ICs
- IPT60R022S7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IQDH45N04LM6CG |
N-Channel Power MOSFET
- IPL60R104C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPN80R1K4P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BAS70-05W |
Schottky Diodes
1
2