The IMT40R015M2H is a 400 V silicon carbide MOSFET in a PG-HSOF-8 package, designed for high-efficiency power conversion in applications such as SMPS, solar inverters, motor drives, and energy storage. It has a typical on-state resistance of 15.0 mΩ, a continuous drain current of 79 A at 100 °C case temperature, and a pulsed drain current of 333 A. The device is 100% avalanche tested, with a single-pulse avalanche energy rating of 162 mJ. The gate threshold voltage is 4.5 V, and it is recommended for gate driving between 0 V and 18 V. It features .XT interconnection technology for enhanced thermal performance and is fully qualified according to JEDEC for industrial applications. The operating junction temperature ranges from -55 °C to 175 °C.
The CoolSiC™ MOSFET 400 V G2 combines high robustness with ultra-low switching losses and on-state resistance, whilst offering system cost improvements.
Developed to deliver outstanding levels of power density and system efficiency in 2- & 3-level hard- & soft-switching topologies.
Targeting power conversion in AI Server PSU, SMPS, motor control, renewables and energy storage, and Class-D amplifiers.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IMT40R015M2H |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMT40R015M2H |
| Polarity | N-Channel; N |