The IMLT65R026M2H is a 650 V silicon carbide MOSFET in the PG-HDSOP-16 package, designed for high-efficiency power conversion applications such as SMPS, solar inverters, EV charging, and motor drives. It features a typcal drain-source on-state resistance of 26 mΩ, a gate threshold voltage of 4.5 V, and a maximum pulsed drain current of 216 A. The device supports bipolar and unipolar gate driving with a 0 V turn-off voltage, and its .XT interconnection technology enables best-in-class thermal performance. Thermal resistance from junction to case is 0.41 °C/W, and it is qualified according to JEDEC for industrial applications. The package supports top-side cooling and has a maximum operating junction temperature of 175 °C.
The CoolSiC™ MOSFET discrete 650 V Generation 2 (G2) in TOLT leverages the G2 best-in-class switching performance while enabling all the benefits of top-side cooling. Complementing the Q-DPAK package, already available with CoolSiC™ and CoolMOS™, it is now possible to implement a total discrete top-side cooling solution, obtaining better thermal performance, system cost reduction and simplification, and a cheaper assembly.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IMLT65R026M2H |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMLT65R026M2H |
| Polarity | N-Channel; N |