The IMBG40R011M2H is a 400 V silicon carbide MOSFET in a PG-TO263-7 package, designed for high-frequency switching and synchronous rectification in applications such as SMPS, solar inverters, and motor drives. It has a typical on-state resistance of 11.3 mΩ, a continuous drain current of 101 A at a case temperature of 100 °C, and a pulsed drain current capability of 399 A. The device features a fast body diode with low reverse recovery charge, 100% avalanche tested capability with single-pulse avalanche energy of 220 mJ, and a gate-source voltage rating of -7 V to 23 V. Its .XT interconnection technology enables best-in-class thermal performance, and it is fully qualified according to JEDEC for industrial applications.
The CoolSiC™ MOSFET 400 V G2 combines high robustness with ultra-low switching losses and on-state resistance, whilst offering system cost improvements.
Developed to deliver outstanding levels of power density and system efficiency in 2- & 3-level hard- & soft-switching topologies.
Targeting power conversion in AI Server PSU, SMPS, motor control, renewables and energy storage, and Class-D amplifiers.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IMBG40R011M2H |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMBG40R011M2H |
| Polarity | N-Channel; N |