The CoolSiC™ MOSFET discrete 1200 V, 40 mΩ G2 in a D2PAK-7L (TO-263-7) package builds on the strengths of Generation 1 technology and enables the accelerated system design of more cost optimized, efficient, compact, and reliable solutions. Generation 2 comes with significant improvements in key figures-of-merit for both, hard-switching operation and soft-switching topologies, suitable for all common combinations of AC-DC, DC-DC, and DC-AC stages.
Summary of Features
RDS(on) = 39.6 mΩ at VGS = 18 V, Tvj = 25°C
Very low switching losses
Overload operation up to Tvj = 200°C
Short circuit withstand time 2 µs
Benchmark gate threshold voltage, VGS(th) = 4.2 V
Robust against parasitic turn on, 0 V turn-off gate voltage can be applied
Robust body diode for hard commutation
.XT interconnection technology for best-in-class thermal performance
Benefits
Better energy efficiency
Cooling optimization
Higher power density
New robustness features
Highly reliable
Applications
EV charging
Industrial motor drives and controls
Photovoltaic
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
IDK20G120C5 | CoolSiC™ Schottky Diodes
IDM02G120C5 | CoolSiC™ Schottky Diodes
IPB60R180C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
FF17MR12W1M1H_B11 | Silicon Carbide CoolSiC™ MOSFET Modules
1ED3124MC12H | Gate driver ICs
IDK20G120C5 | CoolSiC™ Schottky Diodes
IDM02G120C5 | CoolSiC™ Schottky Diodes
IPB60R180C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
FF17MR12W1M1H_B11 | Silicon Carbide CoolSiC™ MOSFET Modules
1ED3124MC12H | Gate driver ICs
IDK20G120C5 | CoolSiC™ Schottky Diodes
IDM02G120C5 | CoolSiC™ Schottky Diodes
IPB60R180C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
1 2
The CoolSiC™ MOSFET discrete 1200 V, 40 mΩ G2 in a D2PAK-7L (TO-263-7) package builds on the strengths of Generation 1 technology and enables the accelerated system design of more cost optimized, efficient, compact, and reliable solutions. Generation 2 comes with significant improvements in key figures-of-merit for both, hard-switching operation and soft-switching topologies, suitable for all common combinations of AC-DC, DC-DC, and DC-AC stages.
Summary of Features
- RDS(on) = 39.6 mΩ at VGS = 18 V, Tvj = 25°C
- Very low switching losses
- Overload operation up to Tvj = 200°C
- Short circuit withstand time 2 µs
- Benchmark gate threshold voltage, VGS(th) = 4.2 V
- Robust against parasitic turn on, 0 V turn-off gate voltage can be applied
- Robust body diode for hard commutation
- .XT interconnection technology for best-in-class thermal performance
Benefits
- Better energy efficiency
- Cooling optimization
- Higher power density
- New robustness features
- Highly reliable
Applications
- EV charging
- Industrial motor drives and controls
- Photovoltaic
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- IDK20G120C5 |
CoolSiC™ Schottky Diodes
- IDM02G120C5 |
CoolSiC™ Schottky Diodes
- IPB60R180C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- FF17MR12W1M1H_B11 |
Silicon Carbide CoolSiC™ MOSFET Modules
- 1ED3124MC12H |
Gate driver ICs
- IDK20G120C5 |
CoolSiC™ Schottky Diodes
- IDM02G120C5 |
CoolSiC™ Schottky Diodes
- IPB60R180C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- FF17MR12W1M1H_B11 |
Silicon Carbide CoolSiC™ MOSFET Modules
- 1ED3124MC12H |
Gate driver ICs
- IDK20G120C5 |
CoolSiC™ Schottky Diodes
- IDM02G120C5 |
CoolSiC™ Schottky Diodes
- IPB60R180C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
1
2