CoolSiC™ 1700 V SiC Trench MOSFET in TO-263-7 package
CoolSiC™ 1700 V, 450 mΩ SiC MOSFET in a TO-263-7 high creepage package is optimized for fly-back topologies to be used in auxiliary power supplies connected to DC-link voltages 600 V up to 1000 V in numerous power applications.
Summary of Features
Optimized for fly-back topologies
Extremely low switching loss
12 V / 0 V gate-source voltage compatible with fly-back controllers
Fully controllable dV/dt for EMI optimization
SMD package with enhanced creepage and clearance distances, > 7 mm
Benefits
1700 V SiC MOSFET enables simple single-ended fly-back topology at high efficiency level for use in auxiliary power supplies
SMD package enables direct integration into PCB, with natural convection cooling without extra heatsink
Reduced isolation effort due to extended creepage and clearance distances of package
Reduced system complexity
High power density
Applications
DIN rail power supplies
General purpose motor drive - variating frequency and voltage
Industrial motor drives and controls
LED strips and signage
Photovoltaic
Designers who used this product also designed with
ETD630N16P60 | Thyristor / Diode Modules
1ED3321MC12N | Gate driver ICs
FF450R17ME7_B11 | IGBT modules
IDK10G120C5 | CoolSiC™ Schottky Diodes
FD300R17KE4 | IGBT modules
2EP130R | Transformer Driver ICs
1ED3320MC12N | Gate driver ICs
TD320N16SOF | Thyristor / Diode Modules
FF225R17ME7_B11 | IGBT modules
ETD630N16P60 | Thyristor / Diode Modules
1ED3321MC12N | Gate driver ICs
FF450R17ME7_B11 | IGBT modules
IDK10G120C5 | CoolSiC™ Schottky Diodes
FD300R17KE4 | IGBT modules
2EP130R | Transformer Driver ICs
1ED3320MC12N | Gate driver ICs
TD320N16SOF | Thyristor / Diode Modules
1 2 3
CoolSiC™ 1700 V SiC Trench MOSFET in TO-263-7 package
CoolSiC™ 1700 V, 450 mΩ SiC MOSFET in a TO-263-7 high creepage package is optimized for fly-back topologies to be used in auxiliary power supplies connected to DC-link voltages 600 V up to 1000 V in numerous power applications.
Summary of Features
- Optimized for fly-back topologies
- Extremely low switching loss
- 12 V / 0 V gate-source voltage compatible with fly-back controllers
- Fully controllable dV/dt for EMI optimization
- SMD package with enhanced creepage and clearance distances, > 7 mm
Benefits
- 1700 V SiC MOSFET enables simple single-ended fly-back topology at high efficiency level for use in auxiliary power supplies
- SMD package enables direct integration into PCB, with natural convection cooling without extra heatsink
- Reduced isolation effort due to extended creepage and clearance distances of package
- Reduced system complexity
- High power density
Applications
- DIN rail power supplies
- General purpose motor drive - variating frequency and voltage
- Industrial motor drives and controls
- LED strips and signage
- Photovoltaic
Designers who used this product also designed with
- ETD630N16P60 |
Thyristor / Diode Modules
- 1ED3321MC12N |
Gate driver ICs
- FF450R17ME7_B11 |
IGBT modules
- IDK10G120C5 |
CoolSiC™ Schottky Diodes
- FD300R17KE4 |
IGBT modules
- 2EP130R |
Transformer Driver ICs
- 1ED3320MC12N |
Gate driver ICs
- TD320N16SOF |
Thyristor / Diode Modules
- FF225R17ME7_B11 |
IGBT modules
- ETD630N16P60 |
Thyristor / Diode Modules
- 1ED3321MC12N |
Gate driver ICs
- FF450R17ME7_B11 |
IGBT modules
- IDK10G120C5 |
CoolSiC™ Schottky Diodes
- FD300R17KE4 |
IGBT modules
- 2EP130R |
Transformer Driver ICs
- 1ED3320MC12N |
Gate driver ICs
- TD320N16SOF |
Thyristor / Diode Modules
1
2
3