Infineon Technologies AG DC-DC LED Driver IC ILD8150

Description
80V DC-DC buck LED driver IC with hybrid dimming down to 0.5% The ILD8150 is a 80V DC-DC converter IC, designed to drive high power LEDs. For applications operating close to safe extra-low voltage (SELV) limits, it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide ideal fit for professional LED lighting. Summary of Features Input voltage ranging from 8VDC to 80VDC Up to 1.5A average output current Efficiency values of more than 95% Maximum duty cycle up to 99% Up to 2 MHz switching frequency Soft-start Hybrid dimming input with 250Hz to 20kHz PWM dimming frequency Analog dimming 100 to 12.5% PWM dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation Dim-to-off Adjustable max. output current via shunt resistor Typical 3% output current accuracy Overtemperature protection Pull-down transistor to avoid LED glowing in dim-to-off DSO-8 package to enable wave soldering Potential Applications LED driver Tunable white Multichannel lighting Applications Consumer electronics Integrated and discrete solutions for Personal Care products LED strips and signage
Request a Quote Datasheet
Description
80V DC-DC buck LED driver IC with hybrid dimming down to 0.5% The ILD8150 is a 80V DC-DC converter IC, designed to drive high power LEDs. For applications operating close to safe extra-low voltage (SELV) limits, it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide ideal fit for professional LED lighting. Summary of Features Input voltage ranging from 8VDC to 80VDC Up to 1.5A average output current Efficiency values of more than 95% Maximum duty cycle up to 99% Up to 2 MHz switching frequency Soft-start Hybrid dimming input with 250Hz to 20kHz PWM dimming frequency Analog dimming 100 to 12.5% PWM dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation Dim-to-off Adjustable max. output current via shunt resistor Typical 3% output current accuracy Overtemperature protection Pull-down transistor to avoid LED glowing in dim-to-off DSO-8 package to enable wave soldering Potential Applications LED driver Tunable white Multichannel lighting Applications Consumer electronics Integrated and discrete solutions for Personal Care products LED strips and signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC LED Driver IC - ILD8150 - Infineon Technologies AG
Neubiberg, Germany
DC-DC LED Driver IC
ILD8150
DC-DC LED Driver IC ILD8150
80V DC-DC buck LED driver IC with hybrid dimming down to 0.5% The ILD8150 is a 80V DC-DC converter IC, designed to drive high power LEDs. For applications operating close to safe extra-low voltage (SELV) limits, it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide ideal fit for professional LED lighting. Summary of Features Input voltage ranging from 8VDC to 80VDC Up to 1.5A average output current Efficiency values of more than 95% Maximum duty cycle up to 99% Up to 2 MHz switching frequency Soft-start Hybrid dimming input with 250Hz to 20kHz PWM dimming frequency Analog dimming 100 to 12.5% PWM dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation Dim-to-off Adjustable max. output current via shunt resistor Typical 3% output current accuracy Overtemperature protection Pull-down transistor to avoid LED glowing in dim-to-off DSO-8 package to enable wave soldering Potential Applications LED driver Tunable white Multichannel lighting Applications Consumer electronics Integrated and discrete solutions for Personal Care products LED strips and signage

80V DC-DC buck LED driver IC with hybrid dimming down to 0.5%

The ILD8150 is a 80V DC-DC converter IC, designed to drive high power LEDs. For applications operating close to safe extra-low voltage (SELV) limits, it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide ideal fit for professional LED lighting.


Summary of Features

  • Input voltage ranging from 8VDC to 80VDC
  • Up to 1.5A average output current
  • Efficiency values of more than 95%
  • Maximum duty cycle up to 99%
  • Up to 2 MHz switching frequency
  • Soft-start
  • Hybrid dimming input with 250Hz to 20kHz PWM dimming frequency
  • Analog dimming 100 to 12.5%
  • PWM dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation
  • Dim-to-off
  • Adjustable max. output current via shunt resistor
  • Typical 3% output current accuracy
  • Overtemperature protection
  • Pull-down transistor to avoid LED glowing in dim-to-off
  • DSO-8 package to enable wave soldering

Potential Applications

  • LED driver
  • Tunable white
  • Multichannel lighting

Applications

  • Consumer electronics
  • Integrated and discrete solutions for Personal Care products
  • LED strips and signage
Supplier's Site Datasheet
LED Drivers - ILD8150 - ODG (Origin Data Global)
Shenzhen, China
LED Drivers
ILD8150
LED Drivers ILD8150
SOIC-8-150mil LED Drivers ROHS

SOIC-8-150mil LED Drivers ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category LED Drivers LED Drivers
Product Number ILD8150 ILD8150
Product Name DC-DC LED Driver IC LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - ICLS6023JXKLA1-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.3 to 26 volts
View Details
3 suppliers
Linear LED Driver IC - BCR421U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 150 milliamps
Output Power 1 watts
View Details
LED Lighting Drivers - BCR 402W H6327 - VAST STOCK CO., LIMITED
View Details
2 suppliers
LED Drivers - IRS25411STRPBFCT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 16.6 volts
Features RoHS Compliant
View Details
5 suppliers