Infineon Technologies AG LED Drivers ILD6150XUMA1

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A PG-DSO-8
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - ILD6150XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A PG-DSO-8

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A PG-DSO-8

Buy Now Datasheet
LED Drivers - ILD6150XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A PG-DSO-8

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A PG-DSO-8

Buy Now Datasheet
LED Drivers - ILD6150XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A PG-DSO-8

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A PG-DSO-8

Buy Now Datasheet
Singapore, Singapore
1.5A LED Driver IC
137-ILD6150XUMA1
1.5A LED Driver IC 137-ILD6150XUMA1
IC LED DRVR RGLTR PWM 1.5A 8DSO Product overview: ILD6150XUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD6150XUMA1 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 1.5A 8DSO Product overview: ILD6150XUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD6150XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 980919-ILD6150XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
980919-ILD6150XUMA1
Integrated Circuits (ICs) - PMIC - LED Drivers 980919-ILD6150XUMA1
Win Source Part Number: 980919-ILD6150XUMA1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Lighting Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1MHz Current - Output / Channel: 1.5A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 60V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000955332,ILD6150X UMA1CT,ILD6150XUMA1T R,ILD6150XUMA1DKR Base Product Number: ILD6150

Win Source Part Number: 980919-ILD6150XUMA1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 1MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 60V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000955332,ILD6150XUMA1CT,ILD6150XUMA1TR,ILD6150XUMA1DKR
Base Product Number: ILD6150

Buy Now Datasheet
PMIC - LED Drivers - ILD6150XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ILD6150XUMA1
PMIC - LED Drivers ILD6150XUMA1
IC LED DRVR RGLTR DIM 1.5A 8DSO

IC LED DRVR RGLTR DIM 1.5A 8DSO

Supplier's Site Datasheet
LED DRVR 5V/9V/12V/15V/18V/24V T/R - 376-ILD6150XUMA1 - Utmel Electronic Limited
Hong Kong, China
LED DRVR 5V/9V/12V/15V/18V/24V T/R
376-ILD6150XUMA1
LED DRVR 5V/9V/12V/15V/18V/24V T/R 376-ILD6150XUMA1
LED DRVR 5V/9V/12V/15V/18V/24 V T/R

LED DRVR 5V/9V/12V/15V/18V/24V T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ILD6150XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ILD6150XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ILD6150XUMA1
IC LED DRVR RGLTR PWM 1.5A 8DSO

IC LED DRVR RGLTR PWM 1.5A 8DSO

Supplier's Site
Led Driver, Buck, 1Mhz, Dso-8; Device Topology Infineon - 97Y1813 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 1Mhz, Dso-8; Device Topology Infineon
97Y1813
Led Driver, Buck, 1Mhz, Dso-8; Device Topology Infineon 97Y1813
LED DRIVER, BUCK, 1MHZ, DSO-8; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; Driver Case Style:DSO RoHS Compliant: Yes

LED DRIVER, BUCK, 1MHZ, DSO-8; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; Driver Case Style:DSO RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
ILD6150XUMA1
LED Lighting Drivers ILD6150XUMA1
LED Lighting Drivers LED DRIVER

LED Lighting Drivers LED DRIVER

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ILD6150XUMA1TR-ND 137-ILD6150XUMA1 980919-ILD6150XUMA1 ILD6150XUMA1 376-ILD6150XUMA1 ILD6150XUMA1 97Y1813 ILD6150XUMA1
Product Name LED Drivers 1.5A LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers LED DRVR 5V/9V/12V/15V/18V/24V T/R Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Buck, 1Mhz, Dso-8; Device Topology Infineon LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 60 volts 4.5 to 60 volts 4.5 to 60 volts 4.5 to 60 volts 4.5 to 60 volts
Output Current 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6275ELW - 1134743-A6275ELW - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 4 volts
View Details
6 suppliers
PMIC - LED Drivers - ADP1655ACBZ-R7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 500 milliamps
View Details
BQ2014 NiCd/NiMH Gas Gauge W/1-Wire (DQ) I/F, 5 LED Drivers, Control Signals For BQ2004 Fast-Charge IC - BQ2014SN-D120TRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers