Infineon Technologies AG LED Drivers ILD6070XUMA1

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA PG-DSO-8
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - ILD6070XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA PG-DSO-8

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA PG-DSO-8

Buy Now Datasheet
LED Drivers - ILD6070XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA PG-DSO-8

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA PG-DSO-8

Buy Now Datasheet
Singapore, Singapore
700MA LED Driver IC
137-ILD6070XUMA1
700MA LED Driver IC 137-ILD6070XUMA1
IC LED DRVR RGLTR PWM 700MA 8DSO Product overview: ILD6070XUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD6070XUMA1 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 700MA 8DSO Product overview: ILD6070XUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD6070XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1152022-ILD6070XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1152022-ILD6070XUMA1
Integrated Circuits (ICs) - PMIC - LED Drivers 1152022-ILD6070XUMA1
Win Source Part Number: 1152022-ILD6070XUMA1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Lighting Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1MHz Current - Output / Channel: 700mA Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 60V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): ILD6070; SP000955324; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: ILD6070XUMA1CT,ILD60 70XUMA1TR,SP00095532 4,ILD6070XUMA1DKR Base Product Number: ILD6070 Product Status: Not For New Designs

Win Source Part Number: 1152022-ILD6070XUMA1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 1MHz
Current - Output / Channel: 700mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 60V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ILD6070; SP000955324;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: ILD6070XUMA1CT,ILD6070XUMA1TR,SP000955324,ILD6070XUMA1DKR
Base Product Number: ILD6070
Product Status: Not For New Designs

Buy Now Datasheet
Led Driver, Buck, 1Mhz, Soic-8; Device Topology Infineon - 17AC9907 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 1Mhz, Soic-8; Device Topology Infineon
17AC9907
Led Driver, Buck, 1Mhz, Soic-8; Device Topology Infineon 17AC9907
LED DRIVER, BUCK, 1MHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:700mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

LED DRIVER, BUCK, 1MHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:700mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - ILD6070XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ILD6070XUMA1
PMIC - LED Drivers ILD6070XUMA1
IC LED DRVR RGLTR DIM 700MA 8DSO

IC LED DRVR RGLTR DIM 700MA 8DSO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
ILD6070XUMA1
LED Lighting Drivers ILD6070XUMA1
LED Lighting Drivers LED DRIVER

LED Lighting Drivers LED DRIVER

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ILD6070XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ILD6070XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ILD6070XUMA1
IC LED DRVR RGLTR PWM 700MA 8DSO

IC LED DRVR RGLTR PWM 700MA 8DSO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ILD6070XUMA1TR-ND 137-ILD6070XUMA1 1152022-ILD6070XUMA1 17AC9907 ILD6070XUMA1 ILD6070XUMA1 ILD6070XUMA1
Product Name LED Drivers 700MA LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Led Driver, Buck, 1Mhz, Soic-8; Device Topology Infineon PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 60 volts 4.5 to 60 volts 4.5 to 60 volts 4.5 to 60 volts
Output Current 700 milliamps 700 milliamps 700 milliamps
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Four Channel Linear LED Driver - A6263KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - XDPL8220XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 24 volts
Features RoHS Compliant
View Details
5 suppliers
PMIC - LED Drivers - ISL1904FAZ-T7A - Lingto Electronic Limited
Specs
Type Dimmable
View Details