Infineon Technologies AG Power - Gallium nitride (GaN) - GaN transistors - IGOT65R035D2 IGOT65R035D2

Description
The IGOT65R035D2 GaN power transistor allows for increased efficiency at high-frequency operation. As part of the CoolGaN™ 650 V G5 family, it meets the highest quality standards, enabling highly reliable designs with superior efficiency. Housed in a top-side cooled DSO package, it is designed for optimal power dissipation in various industrial applications. Summary of Features 650 V e-mode power transistor Ultrafast switching No reverse-recovery charge Capable of reverse conduction Low gate charge, low output charge Superior commutation ruggedness Low dynamic RDS(on) High ESD robustness: 2 kV HBM - 1 kV CDM Top-side cooled package JEDEC qualified (JESD47, JESD22) Benefits Supports high operating frequency Enables highest system efficiency Enables ultrahigh power density designs Supports BOM cost savings Applications AC-DC power conversion for telecom infrastructure Data center and AI data center solutions EV charging Industrial power supplies Photovoltaic
Request a Quote Datasheet
Description
The IGOT65R035D2 GaN power transistor allows for increased efficiency at high-frequency operation. As part of the CoolGaN™ 650 V G5 family, it meets the highest quality standards, enabling highly reliable designs with superior efficiency. Housed in a top-side cooled DSO package, it is designed for optimal power dissipation in various industrial applications. Summary of Features 650 V e-mode power transistor Ultrafast switching No reverse-recovery charge Capable of reverse conduction Low gate charge, low output charge Superior commutation ruggedness Low dynamic RDS(on) High ESD robustness: 2 kV HBM - 1 kV CDM Top-side cooled package JEDEC qualified (JESD47, JESD22) Benefits Supports high operating frequency Enables highest system efficiency Enables ultrahigh power density designs Supports BOM cost savings Applications AC-DC power conversion for telecom infrastructure Data center and AI data center solutions EV charging Industrial power supplies Photovoltaic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gallium nitride (GaN) - GaN transistors - IGOT65R035D2 - IGOT65R035D2 - Infineon Technologies AG
Neubiberg, Germany
Power - Gallium nitride (GaN) - GaN transistors - IGOT65R035D2
IGOT65R035D2
Power - Gallium nitride (GaN) - GaN transistors - IGOT65R035D2 IGOT65R035D2
The IGOT65R035D2 GaN power transistor allows for increased efficiency at high-frequency operation. As part of the CoolGaN™ 650 V G5 family, it meets the highest quality standards, enabling highly reliable designs with superior efficiency. Housed in a top-side cooled DSO package, it is designed for optimal power dissipation in various industrial applications. Summary of Features 650 V e-mode power transistor Ultrafast switching No reverse-recovery charge Capable of reverse conduction Low gate charge, low output charge Superior commutation ruggedness Low dynamic RDS(on) High ESD robustness: 2 kV HBM - 1 kV CDM Top-side cooled package JEDEC qualified (JESD47, JESD22) Benefits Supports high operating frequency Enables highest system efficiency Enables ultrahigh power density designs Supports BOM cost savings Applications AC-DC power conversion for telecom infrastructure Data center and AI data center solutions EV charging Industrial power supplies Photovoltaic

The IGOT65R035D2 GaN power transistor allows for increased efficiency at high-frequency operation. As part of the CoolGaN™ 650 V G5 family, it meets the highest quality standards, enabling highly reliable designs with superior efficiency.

Housed in a top-side cooled DSO package, it is designed for optimal power dissipation in various industrial applications.


Summary of Features

  • 650 V e-mode power transistor
  • Ultrafast switching
  • No reverse-recovery charge
  • Capable of reverse conduction
  • Low gate charge, low output charge
  • Superior commutation ruggedness
  • Low dynamic RDS(on)
  • High ESD robustness: 2 kV HBM - 1 kV CDM
  • Top-side cooled package
  • JEDEC qualified (JESD47, JESD22)

Benefits

  • Supports high operating frequency
  • Enables highest system efficiency
  • Enables ultrahigh power density designs
  • Supports BOM cost savings

Applications

  • AC-DC power conversion for telecom infrastructure
  • Data center and AI data center solutions
  • EV charging
  • Industrial power supplies
  • Photovoltaic
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Transistors
Product Number IGOT65R035D2
Product Name Power - Gallium nitride (GaN) - GaN transistors - IGOT65R035D2
Package Type PG-DSO-20
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R140M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7225JANTX. - 1036451-2N7225JANTX. - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers