Infineon Technologies AG Power - Gallium nitride (GaN) - GaN transistors - IGLT65R025D2 IGLT65R025D2

Description
The IGLT65R025D2 GaN power transistor allows for increased efficiency at high-frequency operation. As part of the CoolGaN™ 650 V G5 family, it meets the highest quality standards, enabling highly reliable designs with superior efficiency. Housed in a top-side cooled TOLT package, it is designed for optimal power dissipation in various industrial applications. Summary of Features 650 V e-mode power transistor Ultrafast switching No reverse-recovery charge Capable of reverse conduction Low gate charge, low output charge Superior commutation ruggedness Low dynamic RDS(on) High ESD robustness: 2 kV HBM - 1 kV CDM Top-side cooled package JEDEC qualified (JESD47, JESD22) Benefits Supports high operating frequency Enables highest system efficiency Enables ultrahigh power density designs Supports BOM cost savings Applications AC-DC power conversion for telecom infrastructure Data center and AI data center solutions EV charging Industrial power supplies Photovoltaic
Request a Quote
Description
The IGLT65R025D2 GaN power transistor allows for increased efficiency at high-frequency operation. As part of the CoolGaN™ 650 V G5 family, it meets the highest quality standards, enabling highly reliable designs with superior efficiency. Housed in a top-side cooled TOLT package, it is designed for optimal power dissipation in various industrial applications. Summary of Features 650 V e-mode power transistor Ultrafast switching No reverse-recovery charge Capable of reverse conduction Low gate charge, low output charge Superior commutation ruggedness Low dynamic RDS(on) High ESD robustness: 2 kV HBM - 1 kV CDM Top-side cooled package JEDEC qualified (JESD47, JESD22) Benefits Supports high operating frequency Enables highest system efficiency Enables ultrahigh power density designs Supports BOM cost savings Applications AC-DC power conversion for telecom infrastructure Data center and AI data center solutions EV charging Industrial power supplies Photovoltaic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IGLT65R025D2 is a 650 V enhancement-mode GaN power transistor designed for high-efficiency power conversion in applications such as PFC, LLC, and SMPS. It is housed in a PG-HDSOP-16 package with a top-side cooled design for optimal thermal performance. The device features a maximum on-state resistance of 30 mΩ, a typical gate charge of 11 nC, and a pulsed drain current capability of 120 A. It exhibits zero reverse recovery charge and supports reverse conduction. The transistor operates with a junction temperature range of -55°C to 150°C and meets JEDEC qualification standards. Its low gate and output capacitance enable fast switching with minimal losses.

Datasheet Summary
Powered by GS/AI

The IGLT65R025D2 is a 650 V enhancement-mode GaN power transistor designed for high-efficiency power conversion in applications such as PFC, LLC, and SMPS. It is housed in a PG-HDSOP-16 package with a top-side cooled design for optimal thermal performance. The device features a maximum on-state resistance of 30 mΩ, a typical gate charge of 11 nC, and a pulsed drain current capability of 120 A. It exhibits zero reverse recovery charge and supports reverse conduction. The transistor operates with a junction temperature range of -55°C to 150°C and meets JEDEC qualification standards. Its low gate and output capacitance enable fast switching with minimal losses.

Suppliers

Company
Product
Description
Supplier Links
Power - Gallium nitride (GaN) - GaN transistors - IGLT65R025D2 - IGLT65R025D2 - Infineon Technologies AG
Neubiberg, Germany
Power - Gallium nitride (GaN) - GaN transistors - IGLT65R025D2
IGLT65R025D2
Power - Gallium nitride (GaN) - GaN transistors - IGLT65R025D2 IGLT65R025D2
The IGLT65R025D2 GaN power transistor allows for increased efficiency at high-frequency operation. As part of the CoolGaN™ 650 V G5 family, it meets the highest quality standards, enabling highly reliable designs with superior efficiency. Housed in a top-side cooled TOLT package, it is designed for optimal power dissipation in various industrial applications. Summary of Features 650 V e-mode power transistor Ultrafast switching No reverse-recovery charge Capable of reverse conduction Low gate charge, low output charge Superior commutation ruggedness Low dynamic RDS(on) High ESD robustness: 2 kV HBM - 1 kV CDM Top-side cooled package JEDEC qualified (JESD47, JESD22) Benefits Supports high operating frequency Enables highest system efficiency Enables ultrahigh power density designs Supports BOM cost savings Applications AC-DC power conversion for telecom infrastructure Data center and AI data center solutions EV charging Industrial power supplies Photovoltaic

The IGLT65R025D2 GaN power transistor allows for increased efficiency at high-frequency operation. As part of the CoolGaN™ 650 V G5 family, it meets the highest quality standards, enabling highly reliable designs with superior efficiency.

Housed in a top-side cooled TOLT package, it is designed for optimal power dissipation in various industrial applications.


Summary of Features

  • 650 V e-mode power transistor
  • Ultrafast switching
  • No reverse-recovery charge
  • Capable of reverse conduction
  • Low gate charge, low output charge
  • Superior commutation ruggedness
  • Low dynamic RDS(on)
  • High ESD robustness: 2 kV HBM - 1 kV CDM
  • Top-side cooled package
  • JEDEC qualified (JESD47, JESD22)

Benefits

  • Supports high operating frequency
  • Enables highest system efficiency
  • Enables ultrahigh power density designs
  • Supports BOM cost savings

Applications

  • AC-DC power conversion for telecom infrastructure
  • Data center and AI data center solutions
  • EV charging
  • Industrial power supplies
  • Photovoltaic
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Transistors
Product Number IGLT65R025D2
Product Name Power - Gallium nitride (GaN) - GaN transistors - IGLT65R025D2
Package Type PG-HDSOP-16
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R033M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DF5 - AIKW50N65DF5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-3
Transistor Grade / Operating Range Automotive
View Details
Single FETs, MOSFETs - 448-AIMDQ75R007M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details