Infineon Technologies AG Power - Gallium nitride (GaN) - GaN with integrated driver - IGI60L1111B1M IGI60L1111B1M

Description
IGI60L1111B1M combines a half-bridge power stage consisting of two CoolGaN™ Transistors 600 V / 110 mΩ (RDS(on) typ.) with an integrated level-shift gate driver and a bootstrap diode in a small 6x8 mm TFLGA-27 package. Summary of Features Integrated level shift gate driver Integrated bootstrap diode PWM input compatible Wide VDD range (10 to 24 V) Turn-ON & OFF dv/dt slew rate control Zero Qrr Benefits Compared to a discrete solution: 4x reduction in components count 2x reduction of footprint on a PCB On a system level: Reduced cost Reduced weight Reduced complexity Applications Adapters and chargers Mixer - variable speed DC and SRM motors
Request a Quote
Description
IGI60L1111B1M combines a half-bridge power stage consisting of two CoolGaN™ Transistors 600 V / 110 mΩ (RDS(on) typ.) with an integrated level-shift gate driver and a bootstrap diode in a small 6x8 mm TFLGA-27 package. Summary of Features Integrated level shift gate driver Integrated bootstrap diode PWM input compatible Wide VDD range (10 to 24 V) Turn-ON & OFF dv/dt slew rate control Zero Qrr Benefits Compared to a discrete solution: 4x reduction in components count 2x reduction of footprint on a PCB On a system level: Reduced cost Reduced weight Reduced complexity Applications Adapters and chargers Mixer - variable speed DC and SRM motors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power - Gallium nitride (GaN) - GaN with integrated driver - IGI60L1111B1M - IGI60L1111B1M - Infineon Technologies AG
Neubiberg, Germany
Power - Gallium nitride (GaN) - GaN with integrated driver - IGI60L1111B1M
IGI60L1111B1M
Power - Gallium nitride (GaN) - GaN with integrated driver - IGI60L1111B1M IGI60L1111B1M
IGI60L1111B1M combines a half-bridge power stage consisting of two CoolGaN™ Transistors 600 V / 110 mΩ (RDS(on) typ.) with an integrated level-shift gate driver and a bootstrap diode in a small 6x8 mm TFLGA-27 package. Summary of Features Integrated level shift gate driver Integrated bootstrap diode PWM input compatible Wide VDD range (10 to 24 V) Turn-ON & OFF dv/dt slew rate control Zero Qrr Benefits Compared to a discrete solution: 4x reduction in components count 2x reduction of footprint on a PCB On a system level: Reduced cost Reduced weight Reduced complexity Applications Adapters and chargers Mixer - variable speed DC and SRM motors

IGI60L1111B1M combines a half-bridge power stage consisting of two CoolGaN™ Transistors 600 V / 110 mΩ (RDS(on) typ.) with an integrated level-shift gate driver and a bootstrap diode in a small 6x8 mm TFLGA-27 package.


Summary of Features

  • Integrated level shift gate driver
  • Integrated bootstrap diode
  • PWM input compatible
  • Wide VDD range (10 to 24 V)
  • Turn-ON & OFF dv/dt slew rate control
  • Zero Qrr

Benefits

Compared to a discrete solution:

  • 4x reduction in components count
  • 2x reduction of footprint on a PCB
    On a system level:
  • Reduced cost
  • Reduced weight
  • Reduced complexity

Applications

  • Adapters and chargers
  • Mixer - variable speed DC and SRM motors
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Transistors
Product Number IGI60L1111B1M
Product Name Power - Gallium nitride (GaN) - GaN with integrated driver - IGI60L1111B1M
Package Type PG-TFLGA-27
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R007M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-220; TO-220-3
View Details
2 suppliers
Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R004M2HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details