LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming PG-DIP-8-6
IC LED DRIVER OFFL PWM 8DIP Product overview: ICLS6021JXKLA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ICLS6021JXKLA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 776360-ICLS6021JXKLA
Series: CoolMOS
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Frequency: 67kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: PWM
Family Name: ICLS6021J
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DIP-8-6
Voltage Supply MAX: 26V
Voltage Supply MIN: 10.3V
Alternative Parts (Cross-Reference): TPS61196PWPRQ1; LT3519EMS#PBF; MAX8790AETP+; SSL2103T/1,518;
Introduction Date: September 26, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC LED DRIVER OFFL PWM 8DIP
IC LED DRIVER OFFLINE DIM 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ICLS6021JXKLA1-ND | 137-ICLS6021JXKLA1 | 776360-ICLS6021JXKLA1 | ICLS6021JXKLA1 | ICLS6021JXKLA1 |
| Product Name | LED Drivers | LED Driver IC | Board Mount LED Drivers - ICLS6021JXKLA1 | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |