Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL01GXUMA2 ICB2FL01GXUMA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 120974-ICB2FL01GXUMA 2 Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-19 Supply Voltage - Operating: 10.6 V to 17.5 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 120974-ICB2FL01GXUMA 2 Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-19 Supply Voltage - Operating: 10.6 V to 17.5 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL01GXUMA2
ICB2FL01GXUMA2
PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL01GXUMA2 ICB2FL01GXUMA2
Manufacturer: Infineon Technologies Win Source Part Number: 120974-ICB2FL01GXUMA 2 Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 120kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-19 Supply Voltage - Operating: 10.6 V to 17.5 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 120974-ICB2FL01GXUMA2
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 20kHz to 120kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: PG-DSO-19
Supply Voltage - Operating: 10.6 V to 17.5 V
Operating Supply Current: 4.2mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - ICB2FL01GXUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
ICB2FL01GXUMA2
PMIC - Lighting, Ballast Controllers ICB2FL01GXUMA2
IC PFC/BALLAST CTR 120KHZ DSO-19

IC PFC/BALLAST CTR 120KHZ DSO-19

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number ICB2FL01GXUMA2 ICB2FL01GXUMA2
Product Name PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL01GXUMA2 PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details