Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL03G ICB1FL03G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 51496-ICB1FL03G Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-18 Supply Voltage - Operating: 10.5 V to 17.5 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 51496-ICB1FL03G Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-18 Supply Voltage - Operating: 10.5 V to 17.5 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL03G
ICB1FL03G
PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL03G ICB1FL03G
Manufacturer: Infineon Technologies Win Source Part Number: 51496-ICB1FL03G Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-18 Supply Voltage - Operating: 10.5 V to 17.5 V Operating Supply Current: 5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 51496-ICB1FL03G
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 20kHz to 100kHz
Dimming: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 125°C
Case / Package: PG-DSO-18
Supply Voltage - Operating: 10.5 V to 17.5 V
Operating Supply Current: 5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number ICB1FL03G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL03G
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Obstruction Lamp Alarm Relay - SCR490D - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details