Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225691-FZ600R65KF2
Number of Pins: 190
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Max Operating Temperature: 125 °C
Collector Emitter Voltage (VCEO): 6.3 kV
Max Collector Current: 600 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225691-FZ600R65KF2 |
| Product Name | Custom Parts - Custom Parts (E - I) - FZ600R65KF2 |