FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 140ns 28-SOIC
IC FRAM 256KBIT PARALLEL 28SOIC Product overview: FM28V020-SG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM28V020-SG can be used for catalog matching and distributor lookup.
TUBE / F-RAM MEMORY PARALLEL ROHS COMPLIANT: YES
IC FRAM 256KBIT PARALLEL 28SOIC
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 140 ns 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM28V020-SG-ND | 774-FM28V020-SG | 54W8386 | FM28V020-SG | FM28V020-SG |
| Product Name | Memory | Memory IC and Storage Component | Tube / F-Ram Memory Parallel Rohs Compliant Cypress Infineon Technologies | Memory | Memory |
| Memory Category | NVRAM; FRAM | FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM; FRAM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 2V ~ 3.6V | -3.3V; 2 | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | |
| Access Time | 70 ns | 140 ns | 140 ns |