IC FRAM 16KBIT SPI 20MHZ 8DFN Product overview: FM25L16B-DGTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25L16B-DGTR can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) SPI 20MHz 8-DFN (4x4.5)
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) SPI 20MHz 8-DFN (4x4.5)
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) SPI 20MHz 8-DFN (4x4.5)
IC FRAM 16KBIT SPI 20MHZ 8TDFN
IC FRAM 16KBIT SPI 20MHZ 8TDFN
FRAM (Ferroelectric RAM) Memory IC 16Kbit SPI 20 MHz 8-DFN (4x4.5)
FRAM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM25L16B-DGTR | 448-FM25L16B-DGTR-ND | FM25L16B-DGTR | FM25L16B-DGTR | FM25L16B-DGTR | 40AH1125 |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory | Fram, 16Kbit, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies |
| Memory Category | FRAM | NVRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM | FRAM; FRAM | |
| Access Time | 20 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | ||
| Address Bus Width | 8 bits |