IC FRAM 16KBIT SPI 20MHZ 8SOIC Product overview: FM25C160B-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25C160B-G can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC
FRAM (Ferroelectric RAM) Memory IC 16Kbit SPI 20 MHz 8-SOIC
IC FRAM 16KBIT SPI 20MHZ 8SOIC
TUBE / F-RAM MEMORY SERIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2737385 | 774-FM25C160B-G | 448-FM25C160B-G-ND | FM25C160B-G | FM25C160B-G | 24T0283 |
| Product Name | FRAM Memory | 20MHZ Memory IC and Storage Component | Memory | Memory | Memory | Tube / F-Ram Memory Serial Rohs Compliant Cypress Infineon Technologies |
| Memory Category | FRAM Memory | FRAM | NVRAM; FRAM | FRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | |
| Density | 128 kbits | 16 kbits | 16 kbits | 16 kbits | ||
| Data Bus Width | 8 bits | |||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Pins | 8 | 8 |