FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-DFN (4x4.5)
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-DFN (4x4.5)
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-DFN (4x4.5)
IC FRAM 64KBIT I2C 1MHZ 8DFN Product overview: FM24CL64B-DGTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24CL64B-DGTR can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Memory Memory
Series: F-RAM™
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FRAM
Technology: FRAM (Ferroelectric RAM)
Memory Size: 64Kbit
IC FRAM 64KBIT I2C 1MHZ 8TDFN
IC FRAM 64KBIT I2C 1MHZ 8TDFN
FRAM (Ferroelectric RAM) Memory IC 64Kbit I²C 1 MHz 550 ns 8-DFN (4x4.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM24CL64B-DGTR-ND | 774-FM24CL64B-DGTR | FM24CL64B-DGTR | FM24CL64B-DGTR | FM24CL64B-DGTR | |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Memory |
| Memory Category | NVRAM; FRAM | FRAM | Non-Volatile | FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM; FRAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns |