FF6MR12KM1H is a 62 mm half-bridge power module integrating CoolSiC™ trench MOSFETs for high-frequency switching applications such as UPS, solar inverters, DC/DC converters, and EV charging. The module has a 1200 V drain-source voltage rating, continuous drain current of 140 A at 115 °C, and peak drain current of 360 A. Its on-state resistance is 5.5 mΩ at 25 °C and 18 V gate-source voltage. It features 4 kV AC insulation, a thermal resistance from junction to case of 0.188 K/W, and operates with a junction temperature range of -40 °C to 175 °C. The package complies with IEC 60747, IEC 60749, and IEC 60068 standards for industrial applications.
62 mm 1200 V, 5.5 mΩ half-bridge module with CoolSiC™ MOSFET technology in the well known 62mm housing combined with M1H chip technology. Also available with pre-applied Thermal Interface Material (TIM).
Summary of Features
Benefits
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FF6MR12KM1H |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Modules - FF6MR12KM1H |
| Transistor Technology / Material | Silicon carbide |