FF5MR20KM1H is a 62 mm C-series silicon carbide MOSFET half-bridge module with a 2000 V drain-source voltage rating and a continuous drain current of 195 A at 25 °C case temperature. The module features an on-resistance of 5.2 to 8 mΩ at 25 °C, a 4 kV AC one-minute isolation voltage, and a mass of 340 g. It includes integrated body diodes and operates with a junction temperature range of -40 to 175 °C. The package has 29.0 mm creepage and 23.0 mm clearance between terminals and heat sink. It complies with IEC 60747, IEC 60749, and IEC 60068 for industrial applications.
62 mm CoolSiC™ MOSFET half bridge module 2000 V, 5.2 mΩ G1 in the well known 62mm housing design with M1H chip technology. Also available with pre-applied Thermal Interface Material (TIM).
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FF5MR20KM1H |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Modules - FF5MR20KM1H |
| Transistor Technology / Material | Silicon carbide |