FF55MR12W1M1H_B70 is an EasyDUAL module featuring CoolSiC™ trench MOSFETs for high-frequency switching applications such as DC/DC converters, motor drives, and UPS systems. It has a 1200 V drain-source voltage rating and continuous drain current of 15 A at 175 °C junction temperature, with a peak current of 30 A. The module uses PressFIT connection technology, includes an integrated NTC thermistor, and employs an AlN DCB substrate for low thermal impedance. It measures 24 g in mass and has a stray inductance of 14 nH. The isolation rating is 3.0 kV RMS at 50 Hz for one minute. Operating and storage temperature ranges are -40 °C to 125 °C and 125 °C maximum, respectively, with gate-source voltage limits of -10 V to +23 V for transients and -7 V to +20 V for DC. The module complies with IEC 60747, IEC 60749, and IEC 60068 standards for industrial applications.
EasyDUAL™ 1B CoolSiC™ MOSFET half-bridge module 1200 V, 55 mΩ with PressFit contact technology and AlN Ceramic.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FF55MR12W1M1H_B70 |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Modules - FF55MR12W1M1H_B70 |
| Transistor Technology / Material | Silicon carbide |