MOSFET, SIC, N-CH, 1.2KV, 500A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:500A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
SIC 2N-CH 1200V 500A AG-62MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 82AH4537 | FF2MR12KM1PHOSA1 |
| Product Name | Mosfet, Sic, N-Ch, 1.2Kv, 500A, Module; Mosfet Module Configuration Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| IDSS | 500000 milliamps |