FF2600UXTR33T2M1 is a silicon carbide MOSFET half-bridge module in an XHP™2 housing, designed for high-power switching applications such as railway drives and high-frequency converters. The module integrates CoolSiC™ Trench MOSFETs with a 3300 V drain-source voltage rating, a continuous drain current of 720 A at 175°C junction temperature, and a peak pulsed current capability of 1500 A. It features an AlSiC baseplate and AlN DCB for low thermal impedance, a creepage distance of 40.0 mm, and a CTI > 600. The device is qualified to IEC 60747, IEC 60749, and IEC 60068 standards. Mounted with M6 screws at 4.25-5.75 Nm, it weighs 720 g and has a maximum baseplate temperature of 150°C.
XHP™ 2 CoolSiC™ MOSFET halfbridge module 3.3 kV, 2.5 mΩ with .XT interconnection technology for decarbonizing transportation.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FF2600UXTR33T2M1 |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Modules - FF2600UXTR33T2M1 |
| Transistor Technology / Material | Silicon carbide |