Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs FF11MR12W1M1PB11BPSA1

Description
SIC 2N-CH 1200V AG-EASY1B-2
Datasheet
Description
SIC 2N-CH 1200V AG-EASY1B-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FF11MR12W1M1PB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FF11MR12W1M1PB11BPSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FF11MR12W1M1PB11BPSA1
SIC 2N-CH 1200V AG-EASY1B-2

SIC 2N-CH 1200V AG-EASY1B-2

Supplier's Site
Mosfet, Sic, N-Ch, 1.2Kv, 100A, Module; Mosfet Module Configuration Infineon - 91AH7522 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 1.2Kv, 100A, Module; Mosfet Module Configuration Infineon
91AH7522
Mosfet, Sic, N-Ch, 1.2Kv, 100A, Module; Mosfet Module Configuration Infineon 91AH7522
MOSFET, SIC, N-CH, 1.2KV, 100A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:100A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, SIC, N-CH, 1.2KV, 100A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:100A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FF11MR12W1M1PB11BPSA1 91AH7522
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Sic, N-Ch, 1.2Kv, 100A, Module; Mosfet Module Configuration Infineon
Packing Method Tray
Unlock Full Specs
to access all available technical data