Mosfet Array 2 N-Channel (Dual) 1200V (1.2kV) 150A (Tj) 20mW (Tc) Chassis Mount AG-EASY1BM-2
INFINEON DISCRETE MODULE FF08MR12W1MA1B1
INFINEON DISCRETE MODULE FF08MR12W1MA1B1
INFINEON DISCRETE MODULE FF08MR12W1MA1B1
SIC 2N-CH 1200V AG-EASY1BM-2
MOSFET, SIC, N-CH, 1.2KV, 150A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:150A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.4V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-FF08MR12W1MA1B11ABPSA1-ND | 2580847 | FF08MR12W1MA1B11ABPSA1 | 78AH7167 |
| Product Name | FET, MOSFET Arrays | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Sic, N-Ch, 1.2Kv, 150A, Module; Mosfet Module Configuration Infineon |
| Package Type | Module | AG-EASY1BS-1 | TO-3 |