F3L500R12N3H7F_B66 is an EconoPACK™3 module containing TRENCHSTOP™ IGBT7 and CoolSiC™ Schottky diode chips with an integrated NTC thermistor, designed for three-level inverter applications such as energy storage systems and drive electronics. The module features a copper baseplate, measures 122 mm × 93 mm × 28.75 mm, and weighs 300 g. It supports a collector-emitter voltage of 1200 V, with a continuous DC collector current of 255 A and a repetitive peak current of 1020 A. The thermal resistance from junction to case is 0.138 K/W for the IGBTs and 0.241-0.316 K/W for the diodes. The module meets IEC 60747-6-1, IEC 60286-3, and IEC 61140 standards, and is rated for operation from -40 °C to 175 °C junction temperature with a 3.2 kV isolation voltage. Storage temperature ranges from -40 °C to 125 °C.
IGBT MODULE 1200V 510A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-F3L500R12N3H7B66BPSA1-ND |
| Product Name | IGBT Modules |
| Package Type | Module |