Infineon Technologies AG FET, MOSFET Arrays DF23MR12W1M1PB11BPSA1

Description
Mosfet Array 2 N-Channel (Dual) 1200V (1.2kV) 25A (Tj) 20mW Chassis Mount AG-EASY1B-2
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 1200V (1.2kV) 25A (Tj) 20mW Chassis Mount AG-EASY1B-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 448-DF23MR12W1M1PB11BPSA1-ND - DigiKey
Thief River Falls, MN, United States
Mosfet Array 2 N-Channel (Dual) 1200V (1.2kV) 25A (Tj) 20mW Chassis Mount AG-EASY1B-2

Mosfet Array 2 N-Channel (Dual) 1200V (1.2kV) 25A (Tj) 20mW Chassis Mount AG-EASY1B-2

Buy Now Datasheet
Mosfet, Sic, N-Ch, 1.2Kv, 25A, Module; Mosfet Module Configuration Infineon - 91AH7044 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 1.2Kv, 25A, Module; Mosfet Module Configuration Infineon
91AH7044
Mosfet, Sic, N-Ch, 1.2Kv, 25A, Module; Mosfet Module Configuration Infineon 91AH7044
MOSFET, SIC, N-CH, 1.2KV, 25A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:25A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, SIC, N-CH, 1.2KV, 25A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:25A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DF23MR12W1M1PB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DF23MR12W1M1PB11BPSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DF23MR12W1M1PB11BPSA1
SIC 2N-CH 1200V 25A AG-EASY1B

SIC 2N-CH 1200V 25A AG-EASY1B

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-DF23MR12W1M1PB11BPSA1-ND 91AH7044 DF23MR12W1M1PB11BPSA1
Product Name FET, MOSFET Arrays Mosfet, Sic, N-Ch, 1.2Kv, 25A, Module; Mosfet Module Configuration Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFL024NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details