Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs DF11MR12W1M1PB11BPSA1

Description
SIC 2N-CH 1200V 50A AG-EASY1B
Datasheet
Description
SIC 2N-CH 1200V 50A AG-EASY1B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DF11MR12W1M1PB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DF11MR12W1M1PB11BPSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DF11MR12W1M1PB11BPSA1
SIC 2N-CH 1200V 50A AG-EASY1B

SIC 2N-CH 1200V 50A AG-EASY1B

Supplier's Site
Mosfet, Sic, N-Ch, 1.2Kv, 50A, Module; Mosfet Module Configuration Infineon - 91AH7043 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 1.2Kv, 50A, Module; Mosfet Module Configuration Infineon
91AH7043
Mosfet, Sic, N-Ch, 1.2Kv, 50A, Module; Mosfet Module Configuration Infineon 91AH7043
MOSFET, SIC, N-CH, 1.2KV, 50A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:50A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, SIC, N-CH, 1.2KV, 50A, MODULE; MOSFET Module Configuration:Half Bridge; Continuous Drain Current Id:50A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DF11MR12W1M1PB11BPSA1 91AH7043
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Sic, N-Ch, 1.2Kv, 50A, Module; Mosfet Module Configuration Infineon
Packing Method Tray
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers