Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193308-DD89N08K
Length: 92 mm
Forward Current: 89 A
Height: 30 mm
Number of Pins: 3
Width: 20 mm
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 1.8 kV
Peak Reverse Current: 20 mA
Max Operating Temperature: 150 °C
Max Forward Surge Current (Ifsm): 2.8 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193308-DD89N08K |
| Product Name | Custom Parts - Custom Parts (B - D) - DD89N08K |