Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - D471N80T D471N80T

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032162-D471N80T Peak Non-Repetitive Surge Current: 11 kA Forward Current: 760 A Reverse Voltage: 4.5 kV Number of Pins: 2 Categories: PMIC - Power Management - Specialized Alternative Parts (Cross-Reference): D471N80TD471N80TXPSA 1; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Lead Free: Yes Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Single Max Surge Current: 11 kA Max Repetitive Reverse Voltage (Vrrm): 8 kV Peak Reverse Current: 50 mA Max Forward Surge Current (Ifsm): 10 kA
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032162-D471N80T Peak Non-Repetitive Surge Current: 11 kA Forward Current: 760 A Reverse Voltage: 4.5 kV Number of Pins: 2 Categories: PMIC - Power Management - Specialized Alternative Parts (Cross-Reference): D471N80TD471N80TXPSA 1; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Lead Free: Yes Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Single Max Surge Current: 11 kA Max Repetitive Reverse Voltage (Vrrm): 8 kV Peak Reverse Current: 50 mA Max Forward Surge Current (Ifsm): 10 kA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - D471N80T - 1032162-D471N80T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - D471N80T
1032162-D471N80T
PMIC - PMIC - Power Management - Specialized - D471N80T 1032162-D471N80T
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032162-D471N80T Peak Non-Repetitive Surge Current: 11 kA Forward Current: 760 A Reverse Voltage: 4.5 kV Number of Pins: 2 Categories: PMIC - Power Management - Specialized Alternative Parts (Cross-Reference): D471N80TD471N80TXPSA 1; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Lead Free: Yes Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Single Max Surge Current: 11 kA Max Repetitive Reverse Voltage (Vrrm): 8 kV Peak Reverse Current: 50 mA Max Forward Surge Current (Ifsm): 10 kA

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032162-D471N80T
Peak Non-Repetitive Surge Current: 11 kA
Forward Current: 760 A
Reverse Voltage: 4.5 kV
Number of Pins: 2
Categories: PMIC - Power Management - Specialized
Alternative Parts (Cross-Reference): D471N80TD471N80TXPSA1;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 160 °C
Lead Free: Yes
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Element Configuration: Single
Max Surge Current: 11 kA
Max Repetitive Reverse Voltage (Vrrm): 8 kV
Peak Reverse Current: 50 mA
Max Forward Surge Current (Ifsm): 10 kA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1032162-D471N80T
Product Name PMIC - PMIC - Power Management - Specialized - D471N80T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management IC - 815-BQ24150YFFR - Utmel Electronic Limited
Specs
Type 20-UFBGA, DSBGA
Pins 20
IQ 5000 µA
View Details
2 suppliers