Infineon Technologies AG RF and Wireless - RF Transceiver ICs CYW4343W1KUBGT

Description
Win Source Part Number: 1381561-CYW4343W1KUB GT Category: RF and Wireless>RF Transceiver ICs Series: WICED Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 5,000 pcs Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 21dBm Sensitivity: -99dBm Data Rate (Max): 54Mbps Current - Receiving: 37mA ~ 41mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I²S, SPI, UART GPIO: 5 Current - Transmitting: 260mA ~ 320mA Voltage - Supply: 1.2V ~ 3.3V Mounting Type: Surface Mount Package / Case: 74-UFBGA, WLBGA Supplier Device Package: 74-WLBGA (4.87x2.87) Temperature Range - Operating: -30°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CYW4343 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381561-CYW4343W1KUB GT Category: RF and Wireless>RF Transceiver ICs Series: WICED Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 5,000 pcs Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 21dBm Sensitivity: -99dBm Data Rate (Max): 54Mbps Current - Receiving: 37mA ~ 41mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I²S, SPI, UART GPIO: 5 Current - Transmitting: 260mA ~ 320mA Voltage - Supply: 1.2V ~ 3.3V Mounting Type: Surface Mount Package / Case: 74-UFBGA, WLBGA Supplier Device Package: 74-WLBGA (4.87x2.87) Temperature Range - Operating: -30°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CYW4343 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1381561-CYW4343W1KUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1381561-CYW4343W1KUBGT
RF and Wireless - RF Transceiver ICs 1381561-CYW4343W1KUBGT
Win Source Part Number: 1381561-CYW4343W1KUB GT Category: RF and Wireless>RF Transceiver ICs Series: WICED Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 5,000 pcs Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 21dBm Sensitivity: -99dBm Data Rate (Max): 54Mbps Current - Receiving: 37mA ~ 41mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I²S, SPI, UART GPIO: 5 Current - Transmitting: 260mA ~ 320mA Voltage - Supply: 1.2V ~ 3.3V Mounting Type: Surface Mount Package / Case: 74-UFBGA, WLBGA Supplier Device Package: 74-WLBGA (4.87x2.87) Temperature Range - Operating: -30°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CYW4343 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381561-CYW4343W1KUBGT
Category: RF and Wireless>RF Transceiver ICs
Series: WICED
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 5,000 pcs
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth v4.0
Memory Size: 640kB ROM, 512kB SRAM
Power - Output: 21dBm
Sensitivity: -99dBm
Data Rate (Max): 54Mbps
Current - Receiving: 37mA ~ 41mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I²S, SPI, UART
GPIO: 5
Current - Transmitting: 260mA ~ 320mA
Voltage - Supply: 1.2V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 74-UFBGA, WLBGA
Supplier Device Package: 74-WLBGA (4.87x2.87)
Temperature Range - Operating: -30°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: CYW4343
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
CYW4343W1KUBGT
RF and Wireless - RF Transceiver ICs CYW4343W1KUBGT
IC RF TXRX+MCU BLUETOOTH 74UFBGA

IC RF TXRX+MCU BLUETOOTH 74UFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1381561-CYW4343W1KUBGT CYW4343W1KUBGT
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 74-UFBGA, WLBGA
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -99 dBm -99 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details