BLUETOOTH MODULE, V4.1, 2.48GHZ; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.4V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 2, Class 3; Receive Sensitivity:-94dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 99AC8993 |
| Product Name | Bluetooth Module, V4.1, 2.48Ghz; Bluetooth Version Cypress Infineon Technologies |